Vishay Intertechnology, Inc. RES .62 OHM 1/2W 1% AXIAL CMF55R62000FNEA

Description
RES .62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES .62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .62 OHM 1/2W 1% AXIAL - CMF55R62000FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 1/2W 1% AXIAL
CMF55R62000FNEA
RES .62 OHM 1/2W 1% AXIAL CMF55R62000FNEA
RES .62ohm 1/2W 1% AXIAL

RES .62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R62000FNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R62000FNEA-ND
Through Hole Resistors CMF55R62000FNEA-ND
620 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55R62000FNEA CMF55R62000FNEA-ND
Product Name RES .62 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details