Vishay Precision Group Metal Film Resistors - CMF55R62000FLR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R62000FLR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R62000FLR8
Metal Film Resistors - CMF55R62000FLR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 .62 1% T-0 Re8 Vishay - 67P8632 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .62 1% T-0 Re8 Vishay
67P8632
Cmf-55 .62 1% T-0 Re8 Vishay 67P8632
CMF-55 .62 1% T-0 RE8

CMF-55 .62 1% T-0 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55R62000FLR8 67P8632
Product Name Metal Film Resistors - Cmf-55 .62 1% T-0 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers