Vishay Intertechnology, Inc. RES .62 OHM 1/2W 1% AXIAL CMF55R62000FLEB

Description
RES .62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES .62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .62 OHM 1/2W 1% AXIAL - CMF55R62000FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 1/2W 1% AXIAL
CMF55R62000FLEB
RES .62 OHM 1/2W 1% AXIAL CMF55R62000FLEB
RES .62ohm 1/2W 1% AXIAL

RES .62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R62000FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R62000FLEB-ND
Through Hole Resistors CMF55R62000FLEB-ND
620 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .62 1% T-0 Eb E3 Vishay - 67P8629 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .62 1% T-0 Eb E3 Vishay
67P8629
Cmf-55 .62 1% T-0 Eb E3 Vishay 67P8629
CMF-55 .62 1% T-0 EB e3

CMF-55 .62 1% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R62000FLEB CMF55R62000FLEB-ND 67P8629
Product Name RES .62 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 .62 1% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details