Vishay Intertechnology, Inc. RES .56 OHM 1/2W 1% AXIAL CMF55R56000FNEK

Description
RES .56ohm 1/2W 1% AXIAL
Request a Quote
Description
RES .56ohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .56 OHM 1/2W 1% AXIAL - CMF55R56000FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .56 OHM 1/2W 1% AXIAL
CMF55R56000FNEK
RES .56 OHM 1/2W 1% AXIAL CMF55R56000FNEK
RES .56ohm 1/2W 1% AXIAL

RES .56ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 .56 1% T-00 Ek E3 Vishay - 67P8626 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .56 1% T-00 Ek E3 Vishay
67P8626
Cmf-55 .56 1% T-00 Ek E3 Vishay 67P8626
CMF-55 .56 1% T-00 EK e3

CMF-55 .56 1% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55R56000FNEK 67P8626
Product Name RES .56 OHM 1/2W 1% AXIAL Cmf-55 .56 1% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details