Vishay Intertechnology, Inc. Metal Film Resistors - CMF55R56000FNBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R56000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R56000FNBF
Metal Film Resistors - CMF55R56000FNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55R56000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R56000FNBF-ND
Through Hole Resistors CMF55R56000FNBF-ND
560 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .56 1% T-00 B14 Vishay - 67P8625 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .56 1% T-00 B14 Vishay
67P8625
Cmf-55 .56 1% T-00 B14 Vishay 67P8625
CMF-55 .56 1% T-00 B14

CMF-55 .56 1% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R56000FNBF CMF55R56000FNBF-ND 67P8625
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 .56 1% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details