Vishay Precision Group Metal Film Resistors - CMF55R51100FLWF

Description
Metal Film Resistors - Through Hole 1/4watt 0.511ohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 1/4watt 0.511ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R51100FLWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R51100FLWF
Metal Film Resistors - CMF55R51100FLWF
Metal Film Resistors - Through Hole 1/4watt 0.511ohms 1%

Metal Film Resistors - Through Hole 1/4watt 0.511ohms 1%

Supplier's Site
Cmf-55 .511 1% T-0 Re5 Vishay - 67P8624 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .511 1% T-0 Re5 Vishay
67P8624
Cmf-55 .511 1% T-0 Re5 Vishay 67P8624
CMF-55 .511 1% T-0 RE5

CMF-55 .511 1% T-0 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55R51100FLWF 67P8624
Product Name Metal Film Resistors - Cmf-55 .511 1% T-0 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details