Vishay Intertechnology, Inc. RES 0.511 OHM 1/2W 1% AXIAL CMF55R51100FLR6

Description
RES 0.511ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 1/2W 1% AXIAL - CMF55R51100FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 1/2W 1% AXIAL
CMF55R51100FLR6
RES 0.511 OHM 1/2W 1% AXIAL CMF55R51100FLR6
RES 0.511ohm 1/2W 1% AXIAL

RES 0.511ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R51100FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R51100FLR6-ND
Through Hole Resistors CMF55R51100FLR6-ND
511 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .511 1% T-0 Re6 Vishay - 67P8623 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .511 1% T-0 Re6 Vishay
67P8623
Cmf-55 .511 1% T-0 Re6 Vishay 67P8623
CMF-55 .511 1% T-0 RE6

CMF-55 .511 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R51100FLR6 CMF55R51100FLR6-ND 67P8623
Product Name RES 0.511 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 .511 1% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details