Vishay Intertechnology, Inc. Through Hole Resistors CMF55R51000GLBF

Description
510 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
510 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R51000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R51000GLBF-ND
Through Hole Resistors CMF55R51000GLBF-ND
510 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF55R51000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55R51000GLBF
Vishay/DaleMetal Film Resistors - CMF55R51000GLBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,0.51Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay - 40C5724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.51Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay
40C5724
Resistor,metal Film,0.51Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay 40C5724
Resistor,Metal Film,0.51Ohms,250WV, 2+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,0.51Ohms,250WV,2+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R51000GLBF-ND CMF55R51000GLBF 40C5724
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,0.51Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers