Vishay Intertechnology, Inc. Through Hole Resistors CMF55R50000JLRE

Description
500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R50000JLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000JLRE-ND
Through Hole Resistors CMF55R50000JLRE-ND
500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55R50000JLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R50000JLRE
Metal Film Resistors - CMF55R50000JLRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 0.5 Ohm, +/5 Percent, 150 Ppm Vishay - 40C5723 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 0.5 Ohm, +/5 Percent, 150 Ppm Vishay
40C5723
Cmf55, 0.5 Ohm, +/5 Percent, 150 Ppm Vishay 40C5723
CMF55, 0.5 Ohm, +/- 5 Percent, 150 ppm

CMF55, 0.5 Ohm, +/- 5 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000JLRE-ND CMF55R50000JLRE 40C5723
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 0.5 Ohm, +/5 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers