Vishay Intertechnology, Inc. RES .5 OHM 1/2W 5% AXIAL CMF55R50000JLEK

Description
RES .5ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1/2W 5% AXIAL - CMF55R50000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1/2W 5% AXIAL
CMF55R50000JLEK
RES .5 OHM 1/2W 5% AXIAL CMF55R50000JLEK
RES .5ohm 1/2W 5% AXIAL

RES .5ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R50000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000JLEK-ND
Through Hole Resistors CMF55R50000JLEK-ND
500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .5 5% T-0 Ek E3 Vishay - 67P8615 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 5% T-0 Ek E3 Vishay
67P8615
Cmf-55 .5 5% T-0 Ek E3 Vishay 67P8615
CMF-55 .5 5% T-0 EK e3

CMF-55 .5 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000JLEK CMF55R50000JLEK-ND 67P8615
Product Name RES .5 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 .5 5% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details