Vishay Intertechnology, Inc. RES .5 OHM 1/2W 5% AXIAL CMF55R50000JLEB

Description
RES .5ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1/2W 5% AXIAL - CMF55R50000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1/2W 5% AXIAL
CMF55R50000JLEB
RES .5 OHM 1/2W 5% AXIAL CMF55R50000JLEB
RES .5ohm 1/2W 5% AXIAL

RES .5ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R50000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000JLEB-ND
Through Hole Resistors CMF55R50000JLEB-ND
500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .5 5% T-0 Eb E3 Vishay - 67P8614 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 5% T-0 Eb E3 Vishay
67P8614
Cmf-55 .5 5% T-0 Eb E3 Vishay 67P8614
CMF-55 .5 5% T-0 EB e3

CMF-55 .5 5% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000JLEB CMF55R50000JLEB-ND 67P8614
Product Name RES .5 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 .5 5% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details