Vishay Intertechnology, Inc. Through Hole Resistors CMF55R50000JLEA

Description
500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R50000JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000JLEA-ND
Through Hole Resistors CMF55R50000JLEA-ND
500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55R50000JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R50000JLEA
Metal Film Resistors - CMF55R50000JLEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 .5 5% T-0 Ea E3 Vishay - 67P8613 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 5% T-0 Ea E3 Vishay
67P8613
Cmf-55 .5 5% T-0 Ea E3 Vishay 67P8613
CMF-55 .5 5% T-0 EA e3

CMF-55 .5 5% T-0 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000JLEA-ND CMF55R50000JLEA 67P8613
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 .5 5% T-0 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details