Vishay Intertechnology, Inc. RES .5 OHM 1/2W 2% AXIAL CMF55R50000GNRE

Description
RES .5ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1/2W 2% AXIAL - CMF55R50000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1/2W 2% AXIAL
CMF55R50000GNRE
RES .5 OHM 1/2W 2% AXIAL CMF55R50000GNRE
RES .5ohm 1/2W 2% AXIAL

RES .5ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R50000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000GNRE-ND
Through Hole Resistors CMF55R50000GNRE-ND
500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55R50000GNRE CMF55R50000GNRE-ND
Product Name RES .5 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers