Vishay Precision Group Cmf-55 .5 2% T-00 Re7 Vishay CMF55R50000GNR7

Description
CMF-55 .5 2% T-00 RE7
Description
CMF-55 .5 2% T-00 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 .5 2% T-00 Re7 Vishay - 67P8610 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 2% T-00 Re7 Vishay
67P8610
Cmf-55 .5 2% T-00 Re7 Vishay 67P8610
CMF-55 .5 2% T-00 RE7

CMF-55 .5 2% T-00 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P8610
Product Name Cmf-55 .5 2% T-00 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details