Vishay Intertechnology, Inc. RES .5 OHM 1/2W 2% AXIAL CMF55R50000GNEA

Description
RES .5ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1/2W 2% AXIAL - CMF55R50000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1/2W 2% AXIAL
CMF55R50000GNEA
RES .5 OHM 1/2W 2% AXIAL CMF55R50000GNEA
RES .5ohm 1/2W 2% AXIAL

RES .5ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R50000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000GNEA-ND
Through Hole Resistors CMF55R50000GNEA-ND
500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .5 2% T-00 Ea E3 Vishay - 67P8605 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 2% T-00 Ea E3 Vishay
67P8605
Cmf-55 .5 2% T-00 Ea E3 Vishay 67P8605
CMF-55 .5 2% T-00 EA e3

CMF-55 .5 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000GNEA CMF55R50000GNEA-ND 67P8605
Product Name RES .5 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 .5 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers