Vishay Precision Group Current Sense Resistors - CMF55R50000GLWF

Description
Current Sense Resistors - Through Hole 1/4watt 0.5ohms 1%
Request a Quote
Description
Current Sense Resistors - Through Hole 1/4watt 0.5ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - - CMF55R50000GLWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors -
CMF55R50000GLWF
Current Sense Resistors - CMF55R50000GLWF
Current Sense Resistors - Through Hole 1/4watt 0.5ohms 1%

Current Sense Resistors - Through Hole 1/4watt 0.5ohms 1%

Supplier's Site
Cmf-55 .5 2% T-0 Re5 Vishay - 67P8604 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 2% T-0 Re5 Vishay
67P8604
Cmf-55 .5 2% T-0 Re5 Vishay 67P8604
CMF-55 .5 2% T-0 RE5

CMF-55 .5 2% T-0 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55R50000GLWF 67P8604
Product Name Current Sense Resistors - Cmf-55 .5 2% T-0 Re5 Vishay
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details