Vishay Intertechnology, Inc. RES .5 OHM 1/2W 2% AXIAL CMF55R50000GLR6

Description
RES .5ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1/2W 2% AXIAL - CMF55R50000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1/2W 2% AXIAL
CMF55R50000GLR6
RES .5 OHM 1/2W 2% AXIAL CMF55R50000GLR6
RES .5ohm 1/2W 2% AXIAL

RES .5ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R50000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000GLR6-ND
Through Hole Resistors CMF55R50000GLR6-ND
500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 0.5 Ohm, +/2 Percent, 150 Ppm Vishay - 40C5720 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 0.5 Ohm, +/2 Percent, 150 Ppm Vishay
40C5720
Cmf55, 0.5 Ohm, +/2 Percent, 150 Ppm Vishay 40C5720
CMF55, 0.5 Ohm, +/- 2 Percent, 150 ppm

CMF55, 0.5 Ohm, +/- 2 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000GLR6 CMF55R50000GLR6-ND 40C5720
Product Name RES .5 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 0.5 Ohm, +/2 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details