Vishay Intertechnology, Inc. Through Hole Resistors CMF55R50000GLEB

Description
500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R50000GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000GLEB-ND
Through Hole Resistors CMF55R50000GLEB-ND
500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55R50000GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R50000GLEB
Metal Film Resistors - CMF55R50000GLEB
Metal Film Resistors - Through Hole .5ohm 2% 150PPM 1/4W

Metal Film Resistors - Through Hole .5ohm 2% 150PPM 1/4W

Supplier's Site
Cmf-55 .5 2% T-0 Eb E3 Vishay - 67P8600 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 2% T-0 Eb E3 Vishay
67P8600
Cmf-55 .5 2% T-0 Eb E3 Vishay 67P8600
CMF-55 .5 2% T-0 EB e3

CMF-55 .5 2% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000GLEB-ND CMF55R50000GLEB 67P8600
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 .5 2% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details