Vishay Intertechnology, Inc. Metal Film Resistors - CMF55R50000FLEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R50000FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R50000FLEA
Metal Film Resistors - CMF55R50000FLEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55R50000FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000FLEA-ND
Through Hole Resistors CMF55R50000FLEA-ND
500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .5 1% T-0 Ea E3 Vishay - 67P8593 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 1% T-0 Ea E3 Vishay
67P8593
Cmf-55 .5 1% T-0 Ea E3 Vishay 67P8593
CMF-55 .5 1% T-0 EA e3

CMF-55 .5 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000FLEA CMF55R50000FLEA-ND 67P8593
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 .5 1% T-0 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers