RES .49ohm 1/2W 2% AXIAL
490 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF55R49000GNBF | CMF55R49000GNBF-ND |
| Product Name | RES .49 OHM 1/2W 2% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 0.4900 ohms | 0.4900 ohms |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 2 watts | 0.6000 watts |
| Configuration | Single Resistor |