Vishay Intertechnology, Inc. Metal Film Resistors - CMF55R47000GNR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R47000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R47000GNR6
Metal Film Resistors - CMF55R47000GNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55R47000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R47000GNR6-ND
Through Hole Resistors CMF55R47000GNR6-ND
470 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C5714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C5714
Resistor,metal Film,0.47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C5714
Resistor,Metal Film,0.47Ohms,250WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.47Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R47000GNR6 CMF55R47000GNR6-ND 40C5714
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,0.47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers