Vishay Intertechnology, Inc. METAL FILM,1/8W,0.47,2%,200PPM,BULK CMF55R47000GNBF

Description
METAL FILM,1/8W,0.47,2%,20 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,0.47,2%,20 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,0.47,2%,200PPM,BULK - CMF55R47000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,0.47,2%,200PPM,BULK
CMF55R47000GNBF
METAL FILM,1/8W,0.47,2%,200PPM,BULK CMF55R47000GNBF
METAL FILM,1/8W,0.47,2%,20 0PPM,BULK

METAL FILM,1/8W,0.47,2%,200PPM,BULK

Supplier's Site
Through Hole Resistors - CMF55R47000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R47000GNBF-ND
Through Hole Resistors CMF55R47000GNBF-ND
470 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C5713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C5713
Resistor,metal Film,0.47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C5713
Resistor,Metal Film,0.47Ohms,250WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.47Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R47000GNBF CMF55R47000GNBF-ND 40C5713
Product Name METAL FILM,1/8W,0.47,2%,200PPM,BULK Through Hole Resistors Resistor,metal Film,0.47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details