Vishay Intertechnology, Inc. RES 0.39 OHM 1/2W 2% AXIAL CMF55R39000GNEB

Description
RES 0.39ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.39ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 1/2W 2% AXIAL - CMF55R39000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1/2W 2% AXIAL
CMF55R39000GNEB
RES 0.39 OHM 1/2W 2% AXIAL CMF55R39000GNEB
RES 0.39ohm 1/2W 2% AXIAL

RES 0.39ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R39000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R39000GNEB-ND
Through Hole Resistors CMF55R39000GNEB-ND
390 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .39 2% T-00 Eb E3 Vishay - 67P8583 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .39 2% T-00 Eb E3 Vishay
67P8583
Cmf-55 .39 2% T-00 Eb E3 Vishay 67P8583
CMF-55 .39 2% T-00 EB e3

CMF-55 .39 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R39000GNEB CMF55R39000GNEB-ND 67P8583
Product Name RES 0.39 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 .39 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3900 ohms 0.3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details