Vishay Intertechnology, Inc. RES 0.33 OHM 1/2W 2% AXIAL CMF55R33000GNBF

Description
RES 0.33ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.33ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1/2W 2% AXIAL - CMF55R33000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1/2W 2% AXIAL
CMF55R33000GNBF
RES 0.33 OHM 1/2W 2% AXIAL CMF55R33000GNBF
RES 0.33ohm 1/2W 2% AXIAL

RES 0.33ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R33000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R33000GNBF-ND
Through Hole Resistors CMF55R33000GNBF-ND
330 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.33Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C5709 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.33Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C5709
Resistor,metal Film,0.33Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C5709
Resistor,Metal Film,0.33Ohms,250WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.33Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R33000GNBF CMF55R33000GNBF-ND 40C5709
Product Name RES 0.33 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,0.33Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details