Vishay Precision Group RES 0.3 OHM 1/2W 2% AXIAL CMF55R30000GNBF

Description
RES 0.3ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.3ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.3 OHM 1/2W 2% AXIAL - CMF55R30000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 1/2W 2% AXIAL
CMF55R30000GNBF
RES 0.3 OHM 1/2W 2% AXIAL CMF55R30000GNBF
RES 0.3ohm 1/2W 2% AXIAL

RES 0.3ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R30000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R30000GNBF-ND
Through Hole Resistors CMF55R30000GNBF-ND
300 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, 0.3 Ohm, 500Mw, 0.02, Axial; Resistance Vishay - 40C5708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.3 Ohm, 500Mw, 0.02, Axial; Resistance Vishay
40C5708
Resistor, 0.3 Ohm, 500Mw, 0.02, Axial; Resistance Vishay 40C5708
RESISTOR, 0.3 OHM, 500mW, 0.02, AXIAL; Resistance:0.3ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 0.3 OHM, 500mW, 0.02, AXIAL; Resistance:0.3ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R30000GNBF CMF55R30000GNBF-ND 40C5708
Product Name RES 0.3 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor, 0.3 Ohm, 500Mw, 0.02, Axial; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers