Vishay Intertechnology, Inc. RES 0.27 OHM 1/2W 2% AXIAL CMF55R27000GNBF

Description
RES 0.27ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.27ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 1/2W 2% AXIAL - CMF55R27000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1/2W 2% AXIAL
CMF55R27000GNBF
RES 0.27 OHM 1/2W 2% AXIAL CMF55R27000GNBF
RES 0.27ohm 1/2W 2% AXIAL

RES 0.27ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R27000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R27000GNBF-ND
Through Hole Resistors CMF55R27000GNBF-ND
270 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.27Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C5706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.27Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C5706
Resistor,metal Film,0.27Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C5706
Resistor,Metal Film,0.27Ohms,250WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.27Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R27000GNBF CMF55R27000GNBF-ND 40C5706
Product Name RES 0.27 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,0.27Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details