Vishay Intertechnology, Inc. Through Hole Resistors CMF55R25000GNBF

Description
250 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R25000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R25000GNBF-ND
Through Hole Resistors CMF55R25000GNBF-ND
250 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES .25 OHM 1/2W 2% AXIAL - CMF55R25000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 1/2W 2% AXIAL
CMF55R25000GNBF
RES .25 OHM 1/2W 2% AXIAL CMF55R25000GNBF
RES .25ohm 1/2W 2% AXIAL

RES .25ohm 1/2W 2% AXIAL

Supplier's Site
Cmf55, 0.25 Ohm, +/2 Percent, 200 Ppm Vishay - 40C5703 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 0.25 Ohm, +/2 Percent, 200 Ppm Vishay
40C5703
Cmf55, 0.25 Ohm, +/2 Percent, 200 Ppm Vishay 40C5703
CMF55, 0.25 Ohm, +/- 2 Percent, 200 ppm

CMF55, 0.25 Ohm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R25000GNBF-ND CMF55R25000GNBF 40C5703
Product Name Through Hole Resistors RES .25 OHM 1/2W 2% AXIAL Cmf55, 0.25 Ohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details