METAL FILM,1/8W,0.22,5%,20
220 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,0.22Ohms,250WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55R22000JNR6 | CMF55R22000JNR6-ND | 40C5702 |
| Product Name | METAL FILM,1/8W,0.22,5%,200PPM,T/R | Through Hole Resistors | Resistor,metal Film,0.22Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 8 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |