Vishay Intertechnology, Inc. RES 0.2 OHM 1/2W 2% AXIAL CMF55R20000GNR6

Description
RES 0.2ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 1/2W 2% AXIAL - CMF55R20000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1/2W 2% AXIAL
CMF55R20000GNR6
RES 0.2 OHM 1/2W 2% AXIAL CMF55R20000GNR6
RES 0.2ohm 1/2W 2% AXIAL

RES 0.2ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R20000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R20000GNR6-ND
Through Hole Resistors CMF55R20000GNR6-ND
200 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55R20000GNR6 CMF55R20000GNR6-ND
Product Name RES 0.2 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers