Vishay Intertechnology, Inc. RES 0.15 OHM 1/2W 2% AXIAL CMF55R15000GNBF

Description
RES 0.15ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1/2W 2% AXIAL - CMF55R15000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1/2W 2% AXIAL
CMF55R15000GNBF
RES 0.15 OHM 1/2W 2% AXIAL CMF55R15000GNBF
RES 0.15ohm 1/2W 2% AXIAL

RES 0.15ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R15000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R15000GNBF-ND
Through Hole Resistors CMF55R15000GNBF-ND
150 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF55R15000GNBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF55R15000GNBF
Through Hole Resistors CMF55R15000GNBF
RES 0.15 OHM 1/2W 2% AXIAL

RES 0.15 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF55R15000GNBF CMF55R15000GNBF-ND CMF55R15000GNBF
Product Name RES 0.15 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers