Vishay Intertechnology, Inc. RES 0.1 OHM 1/2W 5% AXIAL CMF55R10000JNEB

Description
RES 0.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1/2W 5% AXIAL - CMF55R10000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/2W 5% AXIAL
CMF55R10000JNEB
RES 0.1 OHM 1/2W 5% AXIAL CMF55R10000JNEB
RES 0.1ohm 1/2W 5% AXIAL

RES 0.1ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R10000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R10000JNEB-ND
Through Hole Resistors CMF55R10000JNEB-ND
100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55R10000JNEB CMF55R10000JNEB-ND
Product Name RES 0.1 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details