Vishay Intertechnology, Inc. RES 0.1 OHM 1/2W 5% AXIAL CMF55R10000JNBF

Description
RES 0.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1/2W 5% AXIAL - CMF55R10000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/2W 5% AXIAL
CMF55R10000JNBF
RES 0.1 OHM 1/2W 5% AXIAL CMF55R10000JNBF
RES 0.1ohm 1/2W 5% AXIAL

RES 0.1ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R10000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R10000JNBF-ND
Through Hole Resistors CMF55R10000JNBF-ND
100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF55R10000JNBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF55R10000JNBF
Through Hole Resistors CMF55R10000JNBF
RES 0.1 OHM 1/2W 5% AXIAL

RES 0.1 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF55R10000JNBF CMF55R10000JNBF-ND CMF55R10000JNBF
Product Name RES 0.1 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers