Vishay Intertechnology, Inc. RES 0.1 OHM 1/2W 2% AXIAL CMF55R10000GNRE

Description
RES 0.1ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1/2W 2% AXIAL - CMF55R10000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/2W 2% AXIAL
CMF55R10000GNRE
RES 0.1 OHM 1/2W 2% AXIAL CMF55R10000GNRE
RES 0.1ohm 1/2W 2% AXIAL

RES 0.1ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R10000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R10000GNRE-ND
Through Hole Resistors CMF55R10000GNRE-ND
100 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55R10000GNRE CMF55R10000GNRE-ND
Product Name RES 0.1 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details