Vishay Intertechnology, Inc. RES 0.1 OHM 1/2W 2% AXIAL CMF55R10000GNEB

Description
RES 0.1ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1/2W 2% AXIAL - CMF55R10000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/2W 2% AXIAL
CMF55R10000GNEB
RES 0.1 OHM 1/2W 2% AXIAL CMF55R10000GNEB
RES 0.1ohm 1/2W 2% AXIAL

RES 0.1ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55R10000GNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55R10000GNEBTR-ND
Through Hole Resistors 541-CMF55R10000GNEBTR-ND
100 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55R10000GNEB 541-CMF55R10000GNEBTR-ND
Product Name RES 0.1 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details