Vishay Intertechnology, Inc. RES 9.31 OHM 1/2W 1% AXIAL CMF559R3100FKR6

Description
RES 9.31ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1/2W 1% AXIAL - CMF559R3100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1/2W 1% AXIAL
CMF559R3100FKR6
RES 9.31 OHM 1/2W 1% AXIAL CMF559R3100FKR6
RES 9.31ohm 1/2W 1% AXIAL

RES 9.31ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559R3100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R3100FKR6-ND
Through Hole Resistors CMF559R3100FKR6-ND
9.31 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.31Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.31Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8916
Resistor,metal Film,9.31Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8916
Resistor,Metal Film,9.31Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.31Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R3100FKR6 CMF559R3100FKR6-ND 41C8916
Product Name RES 9.31 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,9.31Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details