Vishay Intertechnology, Inc. RES 9.31 OHM 1/2W 1% AXIAL CMF559R3100FKEK

Description
RES 9.31ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1/2W 1% AXIAL - CMF559R3100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1/2W 1% AXIAL
CMF559R3100FKEK
RES 9.31 OHM 1/2W 1% AXIAL CMF559R3100FKEK
RES 9.31ohm 1/2W 1% AXIAL

RES 9.31ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559R3100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R3100FKEK-ND
Through Hole Resistors CMF559R3100FKEK-ND
9.31 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.31 1% T-1 Ek E3 Vishay - 69P2192 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31 1% T-1 Ek E3 Vishay
69P2192
Cmf-55 9.31 1% T-1 Ek E3 Vishay 69P2192
CMF-55 9.31 1% T-1 EK e3

CMF-55 9.31 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R3100FKEK CMF559R3100FKEK-ND 69P2192
Product Name RES 9.31 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.31 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details