Vishay Intertechnology, Inc. Through Hole Resistors CMF559R1000JKEB

Description
9.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559R1000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R1000JKEB-ND
Through Hole Resistors CMF559R1000JKEB-ND
9.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.1 OHM 1/2W 5% AXIAL - CMF559R1000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1/2W 5% AXIAL
CMF559R1000JKEB
RES 9.1 OHM 1/2W 5% AXIAL CMF559R1000JKEB
RES 9.1ohm 1/2W 5% AXIAL

RES 9.1ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 9.1 5% T-1 Eb E3 Vishay - 69P2184 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1 5% T-1 Eb E3 Vishay
69P2184
Cmf-55 9.1 5% T-1 Eb E3 Vishay 69P2184
CMF-55 9.1 5% T-1 EB e3

CMF-55 9.1 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R1000JKEB-ND CMF559R1000JKEB 69P2184
Product Name Through Hole Resistors RES 9.1 OHM 1/2W 5% AXIAL Cmf-55 9.1 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details