Vishay Intertechnology, Inc. Through Hole Resistors CMF559R1000JKBF

Description
9.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559R1000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R1000JKBF-ND
Through Hole Resistors CMF559R1000JKBF-ND
9.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF559R1000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559R1000JKBF
Metal Film Resistors - CMF559R1000JKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,9.1Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C8914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.1Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C8914
Resistor,metal Film,9.1Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C8914
Resistor,Metal Film,9.1Ohms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.1Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R1000JKBF-ND CMF559R1000JKBF 41C8914
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,9.1Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details