Vishay Intertechnology, Inc. RES 9.1 OHM 1/2W 1% AXIAL CMF559R1000FKEK

Description
RES 9.1ohm 1/2W 1% AXIAL
Request a Quote
Description
RES 9.1ohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 1/2W 1% AXIAL - CMF559R1000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1/2W 1% AXIAL
CMF559R1000FKEK
RES 9.1 OHM 1/2W 1% AXIAL CMF559R1000FKEK
RES 9.1ohm 1/2W 1% AXIAL

RES 9.1ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF559R1000FKEK
Product Name RES 9.1 OHM 1/2W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details