Vishay Intertechnology, Inc. Metal Film Resistors - CMF559R1000FKEA

Description
Metal Film Resistors - Through Hole CMF-55 9.1 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 9.1 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF559R1000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559R1000FKEA
Metal Film Resistors - CMF559R1000FKEA
Metal Film Resistors - Through Hole CMF-55 9.1 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 9.1 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF559R1000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R1000FKEA-ND
Through Hole Resistors CMF559R1000FKEA-ND
9.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.1 1% T-1 Ea E3 Vishay - 69P2182 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1 1% T-1 Ea E3 Vishay
69P2182
Cmf-55 9.1 1% T-1 Ea E3 Vishay 69P2182
CMF-55 9.1 1% T-1 EA e3

CMF-55 9.1 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R1000FKEA CMF559R1000FKEA-ND 69P2182
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 9.1 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details