Vishay Intertechnology, Inc. RES 9.1 OHM 1/2W 1% AXIAL CMF559R1000FKBF

Description
RES 9.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 1/2W 1% AXIAL - CMF559R1000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1/2W 1% AXIAL
CMF559R1000FKBF
RES 9.1 OHM 1/2W 1% AXIAL CMF559R1000FKBF
RES 9.1ohm 1/2W 1% AXIAL

RES 9.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559R1000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R1000FKBF-ND
Through Hole Resistors CMF559R1000FKBF-ND
9.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.1 1% T-1 B14 Vishay - 69P2181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1 1% T-1 B14 Vishay
69P2181
Cmf-55 9.1 1% T-1 B14 Vishay 69P2181
CMF-55 9.1 1% T-1 B14

CMF-55 9.1 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R1000FKBF CMF559R1000FKBF-ND 69P2181
Product Name RES 9.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.1 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers