Vishay Precision Group Cmf-55 9.09 1% T-1 Re8 Vishay CMF559R0900FKR8

Description
CMF-55 9.09 1% T-1 RE8
Description
CMF-55 9.09 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 9.09 1% T-1 Re8 Vishay - 69P2180 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.09 1% T-1 Re8 Vishay
69P2180
Cmf-55 9.09 1% T-1 Re8 Vishay 69P2180
CMF-55 9.09 1% T-1 RE8

CMF-55 9.09 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69P2180
Product Name Cmf-55 9.09 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details