Vishay Intertechnology, Inc. RES 9.09 OHM 1/2W 1% AXIAL CMF559R0900FKEK

Description
RES 9.09ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1/2W 1% AXIAL - CMF559R0900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/2W 1% AXIAL
CMF559R0900FKEK
RES 9.09 OHM 1/2W 1% AXIAL CMF559R0900FKEK
RES 9.09ohm 1/2W 1% AXIAL

RES 9.09ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559R0900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R0900FKEK-ND
Through Hole Resistors CMF559R0900FKEK-ND
9.09 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.09 1% T-1 Ek E3 Vishay - 69P2178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.09 1% T-1 Ek E3 Vishay
69P2178
Cmf-55 9.09 1% T-1 Ek E3 Vishay 69P2178
CMF-55 9.09 1% T-1 EK e3

CMF-55 9.09 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R0900FKEK CMF559R0900FKEK-ND 69P2178
Product Name RES 9.09 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.09 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers