Vishay Intertechnology, Inc. RES 9.09 OHM 1/2W 1% AXIAL CMF559R0900FKEA

Description
RES 9.09ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1/2W 1% AXIAL - CMF559R0900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/2W 1% AXIAL
CMF559R0900FKEA
RES 9.09 OHM 1/2W 1% AXIAL CMF559R0900FKEA
RES 9.09ohm 1/2W 1% AXIAL

RES 9.09ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559R0900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R0900FKEA-ND
Through Hole Resistors CMF559R0900FKEA-ND
9.09 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.09 1% T-1 Ea E3 Vishay - 69P2176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.09 1% T-1 Ea E3 Vishay
69P2176
Cmf-55 9.09 1% T-1 Ea E3 Vishay 69P2176
CMF-55 9.09 1% T-1 EA e3

CMF-55 9.09 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R0900FKEA CMF559R0900FKEA-ND 69P2176
Product Name RES 9.09 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.09 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details