Vishay Intertechnology, Inc. RES 9 OHM 1/2W 1% AXIAL CMF559R0000FKEK

Description
RES 9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9 OHM 1/2W 1% AXIAL - CMF559R0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9 OHM 1/2W 1% AXIAL
CMF559R0000FKEK
RES 9 OHM 1/2W 1% AXIAL CMF559R0000FKEK
RES 9ohm 1/2W 1% AXIAL

RES 9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559R0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R0000FKEK-ND
Through Hole Resistors CMF559R0000FKEK-ND
9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9 1% T-1 Ek E3 Vishay - 69P2173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9 1% T-1 Ek E3 Vishay
69P2173
Cmf-55 9 1% T-1 Ek E3 Vishay 69P2173
CMF-55 9 1% T-1 EK e3

CMF-55 9 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R0000FKEK CMF559R0000FKEK-ND 69P2173
Product Name RES 9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9 ohms 9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details