Vishay Intertechnology, Inc. Metal Film Resistors - CMF559M9000JNBF

Description
Metal Film Resistors - Through Hole CMF-55 9.9M 5% T-00 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 9.9M 5% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF559M9000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559M9000JNBF
Metal Film Resistors - CMF559M9000JNBF
Metal Film Resistors - Through Hole CMF-55 9.9M 5% T-00 B14

Metal Film Resistors - Through Hole CMF-55 9.9M 5% T-00 B14

Supplier's Site
Through Hole Resistors - CMF559M9000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M9000JNBF-ND
Through Hole Resistors CMF559M9000JNBF-ND
9.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.9M 5% T-00 B14 Vishay - 69P2171 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.9M 5% T-00 B14 Vishay
69P2171
Cmf-55 9.9M 5% T-00 B14 Vishay 69P2171
CMF-55 9.9M 5% T-00 B14

CMF-55 9.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M9000JNBF CMF559M9000JNBF-ND 69P2171
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 9.9M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers