Vishay Intertechnology, Inc. Through Hole Resistors CMF559M7600FKR6

Description
9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M7600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M7600FKR6-ND
Through Hole Resistors CMF559M7600FKR6-ND
9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.76M OHM 1/2W 1% AXIAL - CMF559M7600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76M OHM 1/2W 1% AXIAL
CMF559M7600FKR6
RES 9.76M OHM 1/2W 1% AXIAL CMF559M7600FKR6
RES 9.76Mohm 1/2W 1% AXIAL

RES 9.76Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,9.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8905
Resistor,metal Film,9.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8905
Resistor,Metal Film,9.76MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.76MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M7600FKR6-ND CMF559M7600FKR6 41C8905
Product Name Through Hole Resistors RES 9.76M OHM 1/2W 1% AXIAL Resistor,metal Film,9.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details