Vishay Intertechnology, Inc. Through Hole Resistors CMF559M7600FKEB

Description
9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M7600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M7600FKEB-ND
Through Hole Resistors CMF559M7600FKEB-ND
9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF559M7600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF559M7600FKEB
Vishay/DaleMetal Film Resistors - CMF559M7600FKEB
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-55 9.76M 1% T-1 Eb E3 Vishay - 69P2167 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.76M 1% T-1 Eb E3 Vishay
69P2167
Cmf-55 9.76M 1% T-1 Eb E3 Vishay 69P2167
CMF-55 9.76M 1% T-1 EB e3

CMF-55 9.76M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M7600FKEB-ND CMF559M7600FKEB 69P2167
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 9.76M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details