Vishay Intertechnology, Inc. Through Hole Resistors CMF559M7600FKBF

Description
9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M7600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M7600FKBF-ND
Through Hole Resistors CMF559M7600FKBF-ND
9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.76M OHM 1/2W 1% AXIAL - CMF559M7600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76M OHM 1/2W 1% AXIAL
CMF559M7600FKBF
RES 9.76M OHM 1/2W 1% AXIAL CMF559M7600FKBF
RES 9.76Mohm 1/2W 1% AXIAL

RES 9.76Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,9.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8903
Resistor,metal Film,9.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8903
Resistor,Metal Film,9.76MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.76MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M7600FKBF-ND CMF559M7600FKBF 41C8903
Product Name Through Hole Resistors RES 9.76M OHM 1/2W 1% AXIAL Resistor,metal Film,9.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers