Vishay Intertechnology, Inc. RES 9.31M OHM 1/2W 2% AXIAL CMF559M3100GLR6

Description
RES 9.31Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 9.31Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31M OHM 1/2W 2% AXIAL - CMF559M3100GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31M OHM 1/2W 2% AXIAL
CMF559M3100GLR6
RES 9.31M OHM 1/2W 2% AXIAL CMF559M3100GLR6
RES 9.31Mohm 1/2W 2% AXIAL

RES 9.31Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF559M3100GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M3100GLR6-ND
Through Hole Resistors CMF559M3100GLR6-ND
9.31 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.31M 2% T-0 Re6 Vishay - 69P2159 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31M 2% T-0 Re6 Vishay
69P2159
Cmf-55 9.31M 2% T-0 Re6 Vishay 69P2159
CMF-55 9.31M 2% T-0 RE6

CMF-55 9.31M 2% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M3100GLR6 CMF559M3100GLR6-ND 69P2159
Product Name RES 9.31M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 9.31M 2% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.31E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details